☰
CD4082BD3
CD4082BD3
Active
Description:  CMOS DUAL 4-INPUT AND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4082BD3 Datasheet
History Price: $5.04000
In Stock: 37600
CD4082BD3 vs CD4082BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
1 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)