Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4082BM
CD4082BM
Active
Logic - Gates and Inverters
Description:
IC GATE AND 2CH 4-INP 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4082BM Datasheet
History Price: $1.20000
In Stock: 11920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4082BM vs CD4093BCM
Part No
CD4082BM
CD4093BCM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
AND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4.5V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)