☰
CD4082BMT
CD4082BMT
Active
Description:  IC GATE AND 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4082BMT Datasheet
History Price: $1.20000
In Stock: 48160
CD4082BMT vs CD4093BMT
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
4 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
0.9V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)