☰
CD4082BNS
CD4082BNS
Active
Description:  IC GATE AND 2CH 4-INP 14-SO
Manufacturer:  Texas Instruments
Datasheet:   CD4082BNS Datasheet
History Price: $0.22000
In Stock: 9340
CD4082BNS vs CD4082BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)