☰
CD4085BF3A
CD4085BF3A
Active
Description:  AND-OR-INVERT GATE, 4-INPUT
Manufacturer:  Harris Corporation
Datasheet:   CD4085BF3A Datasheet
History Price: Active
In Stock: 27920
CD4085BF3A vs CD4078BM
Series
-
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
NOR/OR Gate
Number of Circuits
2
1
Number of Inputs
8 Input (2, 2, 2, 2)
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
14-SOIC