Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Texas Instruments CD4085BM
CD4085BM
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC DUAL AND-ORINV GATE 14-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4085BM Datasheet
History Price: $0.66000
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4085BM vs CD4086BM
Part No
CD4085BM
CD4086BM
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
2
1
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC