☰
CD4086BD
CD4086BD
Active
Description:  CMOS 8-INPUT AND-OR-INVERT GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4086BD Datasheet
History Price: $2.79000
In Stock: 31600
CD4086BD vs CD4572UBM
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
NOR/NAND/INVERT Gate
Number of Circuits
1
6
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Differential
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
16-SOIC