Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Texas Instruments CD4086BEE4
CD4086BEE4
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC EXPND AND-ORINV GATE 14-DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4086BEE4 Datasheet
History Price: $0.72000
In Stock: 10960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4086BEE4 vs CD4078BM
Part No
CD4086BEE4
CD4078BM
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
NOR/OR Gate
Number of Circuits
1
1
Number of Inputs
8 Input (2, 2, 2, 2)
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC