Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Harris Corporation CD4086BEX
CD4086BEX
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
CMOS 8-INPUT AND-OR-INVERT GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4086BEX Datasheet
History Price: $0.22000
In Stock: 4080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4086BEX vs CD4572UBMT
Part No
CD4086BEX
CD4572UBMT
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
AND/OR/INVERT Gate
NOR/NAND/INVERT Gate
Number of Circuits
1
6
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Differential
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
16-SOIC