☰
CD4086BFX
CD4086BFX
Active
Description:  CMOS 8-INPUT AND-OR-INVERT GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4086BFX Datasheet
History Price: $1.14000
In Stock: 40320
CD4086BFX vs CD4086BEX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
14-PDIP