☰
CD4086BMT
CD4086BMT
Active
Description:  IC GATE AND-OR INV 2INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4086BMT Datasheet
History Price: $0.66000
In Stock: 5920
CD4086BMT vs CD4572UBM
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
NOR/NAND/INVERT Gate
Number of Circuits
1
6
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Differential
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC