☰
CD4089BE
CD4089BE
Active
Description:  IC BINARY RATE MULTIPLIER 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4089BE Datasheet
History Price: $0.69000
In Stock: 5120
CD4089BE vs CD40117BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Binary Rate Multiplier
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
4
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC