☰
CD4093BCN
CD4093BCN
Obsolete
Description:  IC GATE NAND 4CH 2IN 14DIP
Manufacturer:  onsemi
Datasheet:   CD4093BCN Datasheet
History Price: Obsolete
In Stock: 43120
CD4093BCN vs CD4082BF
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4.5V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 10.5V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)