☰
CD4093BCN
CD4093BCN
Obsolete
Description:  IC GATE NAND 4CH 2IN 14DIP
Manufacturer:  onsemi
Datasheet:   CD4093BCN Datasheet
History Price: Obsolete
In Stock: 43120
CD4093BCN vs CD4093BEE4
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
4 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4.5V
0.9V ~ 4V
Input Logic Level - High
3.5V ~ 10.5V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)