Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4093BEE4
CD4093BEE4
Discontinued
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4093BEE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 15660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4093BEE4 vs CD4000BD
Part No
CD4093BEE4
CD4000BD
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
3
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
0.9V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.6V ~ 10.8V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)