☰
CD4093BEE4
CD4093BEE4
Discontinued
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4093BEE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8720
CD4093BEE4 vs CD4093BCM
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
0.9V ~ 4V
1.5V ~ 4.5V
Input Logic Level - High
3.6V ~ 10.8V
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)