☰
CD4093BF3A
CD4093BF3A
Active
Description:  MILITARY 4-CH, 2-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   CD4093BF3A Datasheet
History Price: Active
In Stock: 38080
CD4093BF3A vs CD40106BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
20 μA
4 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
2.8V ~ 9.6V
0.9V ~ 4V
Input Logic Level - High
3.6V ~ 12.7V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
120ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)