☰
CD4093BF3A
CD4093BF3A
Active
Description:  MILITARY 4-CH, 2-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   CD4093BF3A Datasheet
History Price: Active
In Stock: 38080
CD4093BF3A vs CD4012BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
20 μA
1 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
2.8V ~ 9.6V
1.5V ~ 4V
Input Logic Level - High
3.6V ~ 12.7V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)