☰
CD4093BK
CD4093BK
Active
Description:  CMOS QUAD 2-INPUT NAND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4093BK Datasheet
History Price: $20.17000
In Stock: 31200
CD4093BK vs CD4082BF
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
20 μA
5 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
2.8V ~ 9.6V
1.5V ~ 4V
Input Logic Level - High
3.6V ~ 12.7V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)