☰
CD4093BM
CD4093BM
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4093BM Datasheet
History Price: $1.15000
In Stock: 17440
CD4093BM vs CD4093BCMX
Manufacturer
Series
4000B
4000B
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
0.9V ~ 4V
1.5V ~ 4.5V
Input Logic Level - High
3.6V ~ 10.8V
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)