Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4093BMT
CD4093BMT
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4093BMT Datasheet
History Price: $1.15000
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4093BMT vs CD4082BM
Part No
CD4093BMT
CD4082BM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
0.9V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.6V ~ 10.8V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)