☰
CD4094BCN
CD4094BCN
Obsolete
Description:  IC REGISTER/LATCH 8BIT 3ST 16DIP
Manufacturer:  onsemi
Datasheet:   CD4094BCN Datasheet
History Price: Obsolete
In Stock: 47280
CD4094BCN vs CD4035BF3A
Manufacturer
Series
4000B
-
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP