☰
CD4094BD
CD4094BD
Active
Description:  8-STAGE SHIFT-AND-STORE BUS REG
Manufacturer:  Harris Corporation
Datasheet:   CD4094BD Datasheet
History Price: $3.22000
In Stock: 40400
CD4094BD vs CD4035BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC