Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4094BE
CD4094BE
Active
Logic - Shift Registers
Description:
IC BUS REGISTER 8STAGE 16-DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4094BE Datasheet
History Price: $0.62000
In Stock: 26640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4094BE vs CD4517BFX
Part No
CD4094BE
CD4517BFX
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
2
Number of Bits per Element
8
64
Function
Serial to Parallel
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP