Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4094BF
CD4094BF
Active
Logic - Shift Registers
Description:
CMOS 8-STAGE SHIFT-AND-STORE BUS
Manufacturer:
Texas Instruments
Datasheet:
CD4094BF Datasheet
History Price: Active
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4094BF vs CD4014BCM
Part No
CD4094BF
CD4014BCM
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Fairchild Semiconductor
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC