☰
CD4097BE
CD4097BE
Obsolete
Description:  IC MUX DUAL 8:1 240OHM 24DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4097BE Datasheet
History Price: $3.11000
In Stock: 22240
CD4097BE vs CD4066BK
Part No
Series
-
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
-
SPST
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
20MHz
40MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 35pF
8pF
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
14-CFlatPack
Supplier Device Package
24-PDIP
14-CFP