Multiplexer/Demultiplexer Circuit
8:1
-
On-State Resistance (Max)
240Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 35pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
24-DIP (0.600", 15.24mm)
-
Supplier Device Package
24-PDIP
-