☰
CD4097BM
CD4097BM
Active
Description:  IC MUX DUAL 8:1 240OHM 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4097BM Datasheet
History Price: $0.61000
In Stock: 8480
CD4097BM vs CD4066BK
Part No
Series
-
4000B
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
-
SPST
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
20MHz
40MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 35pF
8pF
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
14-CFlatPack
Supplier Device Package
24-SOIC
14-CFP