☰
CD4098BE
CD4098BE
Active
Description:  IC MULTIVIBRATOR 100NS 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4098BE Datasheet
History Price: $0.69000
In Stock: 49520
CD4098BE vs CD4047BCN
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
80 ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-MDIP