Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4098BEE4
CD4098BEE4
Active
Logic - Multivibrators
Description:
CMOS DUAL MONOSTABLE MULTIVIBRAT
Manufacturer:
Texas Instruments
Datasheet:
CD4098BEE4 Datasheet
History Price: $0.31576
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BEE4 vs CD4047BCMX
Part No
CD4098BEE4
CD4047BCMX
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
onsemi
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
Yes
No
Propagation Delay
100 ns
80 ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC