☰
CD4098BEE4
CD4098BEE4
Active
Description:  CMOS DUAL MONOSTABLE MULTIVIBRAT
Manufacturer:  Texas Instruments
Datasheet:   CD4098BEE4 Datasheet
History Price: $0.31576
In Stock: 28880
CD4098BEE4 vs CD4047BK
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
Yes
No
Propagation Delay
100 ns
150 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatpack
Supplier Device Package
16-PDIP
14-CFP