Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4098BF
CD4098BF
Active
Logic - Multivibrators
Description:
CMOS DUAL MONOSTABLE MULTIVIBRAT
Manufacturer:
Texas Instruments
Datasheet:
CD4098BF Datasheet
History Price: Active
In Stock: 12360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BF vs CD4098BPW
Part No
CD4098BF
CD4098BPW
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
100 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-CDIP
16-TSSOP