☰
CD4098BF3A
CD4098BF3A
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4098BF3A Datasheet
History Price: Active
In Stock: 8240
CD4098BF3A vs CD4047BCMX
Manufacturer
Series
-
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
Astable, Monostable
Independent Circuits
-
1
Schmitt Trigger Input
-
No
Propagation Delay
-
80 ns
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3 V ~ 15 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC