Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Harris Corporation CD4098BF3A
CD4098BF3A
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
Harris Corporation
Datasheet:
CD4098BF3A Datasheet
History Price: Active
In Stock: 8240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BF3A vs CD4098BM
Part No
CD4098BF3A
CD4098BM
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
100 ns
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC