☰
CD4098BFX
CD4098BFX
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4098BFX Datasheet
History Price: $1.25000
In Stock: 44480
CD4098BFX vs CD4098BK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
200 ns
200 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 12 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatPack
Supplier Device Package
16-CDIP
16-CFP