☰
CD4098BK
CD4098BK
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4098BK Datasheet
History Price: $20.91000
In Stock: 37600
CD4098BK vs CD4098BFX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
200 ns
200 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatPack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP