☰
CD4098BK3
CD4098BK3
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4098BK3 Datasheet
History Price: $20.91000
In Stock: 30720
CD4098BK3 vs CD4098BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
200 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-PDIP