Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Harris Corporation CD4098BK3
CD4098BK3
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
Harris Corporation
Datasheet:
CD4098BK3 Datasheet
History Price: $20.91000
In Stock: 30720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BK3 vs CD4098BF
Part No
CD4098BK3
CD4098BF
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
200 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP