☰
CD4098BM
CD4098BM
Active
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4098BM Datasheet
History Price: $1.23000
In Stock: 16960
CD4098BM vs CD4047BK
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
150 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CFlatpack
Supplier Device Package
16-SOIC
14-CFP