☰
CD4099BCN
CD4099BCN
Obsolete
Description:  IC LATCH ADDRESSABLE 8BIT 16-DIP
Manufacturer:  onsemi
Datasheet:   CD4099BCN Datasheet
History Price: Obsolete
In Stock: 16560
CD4099BCN vs CD4508BEG4
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
8:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
1
2
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-PDIP