Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi CD4099BCN
CD4099BCN
Obsolete
Logic - Latches
Description:
IC LATCH ADDRESSABLE 8BIT 16-DIP
Manufacturer:
onsemi
Datasheet:
CD4099BCN Datasheet
History Price: Obsolete
In Stock: 8180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4099BCN vs CD4508BPW
Part No
CD4099BCN
CD4508BPW
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
8:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
1
2
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
24-TSSOP