Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4099BM
CD4099BM
Active
Logic - Latches
Description:
IC 8BIT ADDRESSABL LATCH 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4099BM Datasheet
History Price: $1.28000
In Stock: 25280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4099BM vs CD4508BD3
Part No
CD4099BM
CD4508BD3
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
4:4
Output Type
Standard
Tri-State, Non-Inverted
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
2
Delay Time - Propagation
50ns
50ns @ 15V, 50pF
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
16-SOIC
24-CDIP