Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4099BMT
CD4099BMT
Obsolete
Logic - Latches
Description:
IC 8BIT ADDRESSABL LATCH 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4099BMT Datasheet
History Price: $0.28000
In Stock: 4640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4099BMT vs CD4099BK
Part No
CD4099BMT
CD4099BK
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CFlatpack
Supplier Device Package
16-SOIC
16-CFP