☰
CD4099BMT
CD4099BMT
Obsolete
Description:  IC 8BIT ADDRESSABL LATCH 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4099BMT Datasheet
History Price: $0.28000
In Stock: 4640
CD4099BMT vs CD4508BD
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
8:8
Output Type
Standard
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
2
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
16-SOIC
24-CDIP