Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4099BPW
CD4099BPW
Obsolete
Logic - Latches
Description:
IC 8BIT ADDRESSABL LATCH 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD4099BPW Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4099BPW vs CD4099BCN
Part No
CD4099BPW
CD4099BCN
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
1
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP