☰
CD4502BD3
CD4502BD3
Active
Description:  IC BUFFER INVERT 18V 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4502BD3 Datasheet
History Price: $6.47000
In Stock: 28240
CD4502BD3 vs CD4503BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4 (Hex)
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
6.8mA, 40.8mA
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC