☰
CD4502BEE4
CD4502BEE4
Active
Description:  6-CH, 3-V TO 18-V INVERTERS 16-P
Manufacturer:  Texas Instruments
Datasheet:   CD4502BEE4 Datasheet
History Price: $0.25950
In Stock: 720
CD4502BEE4 vs CD4503BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
6.8mA, 40.8mA
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP