Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments CD4502BEE4
CD4502BEE4
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
6-CH, 3-V TO 18-V INVERTERS 16-P
Manufacturer:
Texas Instruments
Datasheet:
CD4502BEE4 Datasheet
History Price: $0.25950
In Stock: 720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4502BEE4 vs CD4503BMT
Part No
CD4502BEE4
CD4503BMT
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4 (Hex)
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
6.8mA, 40.8mA
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC