☰
CD4502BM96
CD4502BM96
Active
Description:  IC BUFFER INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4502BM96 Datasheet
History Price: $0.54000
In Stock: 16320
CD4502BM96 vs CD4010BF
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
6
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
3.4mA, 20.4mA
3mA, 36mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP