☰
CD4503BCN
CD4503BCN
Obsolete
Description:  IC BUFFER NON-INVERT 15V 16DIP
Manufacturer:  onsemi
Datasheet:   CD4503BCN Datasheet
History Price: Obsolete
In Stock: 31920
CD4503BCN vs CD4050BF
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
6
Number of Bits per Element
2, 4 (Hex)
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
17.6mA, 25mA
8mA, 48mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP